Vishay Intertechnology, Inc. Fixed Inductors ISC1210ER3R3K

Description
3.3µH Shielded Wirewound Inductor 270mA 1.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 270mA 1.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1603-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1603-2-ND
Fixed Inductors 541-1603-2-ND
3.3µH Shielded Wirewound Inductor 270mA 1.1Ohm Max 1210 (3225 Metric)

3.3µH Shielded Wirewound Inductor 270mA 1.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1603-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1603-6-ND
Fixed Inductors 541-1603-6-ND
3.3µH Shielded Wirewound Inductor 270mA 1.1Ohm Max 1210 (3225 Metric)

3.3µH Shielded Wirewound Inductor 270mA 1.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1603-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1603-1-ND
Fixed Inductors 541-1603-1-ND
3.3µH Shielded Wirewound Inductor 270mA 1.1Ohm Max 1210 (3225 Metric)

3.3µH Shielded Wirewound Inductor 270mA 1.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 3.3UH 10% 1210 3.3¦H 270mA - - Powdered Iron Core ¦10% Shielded 1.1 Ohm Max - ISC1210ER3R3K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 3.3UH 10% 1210 3.3¦H 270mA - - Powdered Iron Core ¦10% Shielded 1.1 Ohm Max
ISC1210ER3R3K
INDUCTOR WW 3.3UH 10% 1210 3.3¦H 270mA - - Powdered Iron Core ¦10% Shielded 1.1 Ohm Max ISC1210ER3R3K
INDUCTOR WW 3.3UH 10% 1210 3.3¦H 270mA - - Powdered Iron Core ¦10% Shielded 1.1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 3.3UH 10% 1210 3.3¦H 270mA - - Powdered Iron Core ¦10% Shielded 1.1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Shielded, 3.3Uh, Smd, Full Reel; Inductance Vishay - 53K5349 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, Smd, Full Reel; Inductance Vishay
53K5349
Inductor, Shielded, 3.3Uh, Smd, Full Reel; Inductance Vishay 53K5349
INDUCTOR, SHIELDED, 3.3UH, SMD, FULL REEL; Inductance:3.3µH; RMS Current (Irms):270mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1210 Series; Inductor Case / Package:1210 [3225 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, SMD, FULL REEL; Inductance:3.3µH; RMS Current (Irms):270mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1210 Series; Inductor Case / Package:1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 541-1603-2-ND ISC1210ER3R3K 53K5349
Product Name Fixed Inductors INDUCTOR WW 3.3UH 10% 1210 3.3¦H 270mA - - Powdered Iron Core ¦10% Shielded 1.1 Ohm Max Inductor, Shielded, 3.3Uh, Smd, Full Reel; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMD Inductor and Choke - 71-KQ0603TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0120 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
High Frequency & RF Inductors - 1-1624112-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1000 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details