Vishay Intertechnology, Inc. Fixed Inductors ISC1812ES330J

Description
33µH Shielded Wirewound Inductor 202mA 1.72Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 202mA 1.72Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ES330J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ES330J-ND
Fixed Inductors ISC1812ES330J-ND
33µH Shielded Wirewound Inductor 202mA 1.72Ohm Max 1812 (4532 Metric)

33µH Shielded Wirewound Inductor 202mA 1.72Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 33UH 5% 1812 33¦H 202mA - - Ferrite Core ¦5% Shielded 1.72 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ES330J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 33UH 5% 1812 33¦H 202mA - - Ferrite Core ¦5% Shielded 1.72 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ES330J
INDUCTOR WW 33UH 5% 1812 33¦H 202mA - - Ferrite Core ¦5% Shielded 1.72 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ES330J
INDUCTOR WW 33UH 5% 1812 33¦H 202mA - - Ferrite Core ¦5% Shielded 1.72 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 33UH 5% 1812 33¦H 202mA - - Ferrite Core ¦5% Shielded 1.72 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812ES330J-ND ISC1812ES330J
Product Name Fixed Inductors INDUCTOR WW 33UH 5% 1812 33¦H 202mA - - Ferrite Core ¦5% Shielded 1.72 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1849167P - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details