Vishay Intertechnology, Inc. Fixed Inductors ISC1812ERR12K

Description
120nH Shielded Wirewound Inductor 519mA 260mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
120nH Shielded Wirewound Inductor 519mA 260mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ERR12K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ERR12K-ND
Fixed Inductors ISC1812ERR12K-ND
120nH Shielded Wirewound Inductor 519mA 260mOhm Max 1812 (4532 Metric)

120nH Shielded Wirewound Inductor 519mA 260mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ISC1812ERR12K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 3639D470N-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Specs
Application RF Choke
View Details