Vishay Intertechnology, Inc. INDUCTOR WW 3.9UH 5% 1812 3.9¦H 344mA - - Powdered Iron Core ¦5% Shielded 590 mOhm Max 30 @ 7.96MHz 56MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ES3R9J

Description
INDUCTOR WW 3.9UH 5% 1812 3.9¦H 344mA - - Powdered Iron Core ¦5% Shielded 590 mOhm Max 30 @ 7.96MHz 56MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 3.9UH 5% 1812 3.9¦H 344mA - - Powdered Iron Core ¦5% Shielded 590 mOhm Max 30 @ 7.96MHz 56MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 3.9UH 5% 1812 3.9¦H 344mA - - Powdered Iron Core ¦5% Shielded 590 mOhm Max 30 @ 7.96MHz 56MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ES3R9J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 3.9UH 5% 1812 3.9¦H 344mA - - Powdered Iron Core ¦5% Shielded 590 mOhm Max 30 @ 7.96MHz 56MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ES3R9J
INDUCTOR WW 3.9UH 5% 1812 3.9¦H 344mA - - Powdered Iron Core ¦5% Shielded 590 mOhm Max 30 @ 7.96MHz 56MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ES3R9J
INDUCTOR WW 3.9UH 5% 1812 3.9¦H 344mA - - Powdered Iron Core ¦5% Shielded 590 mOhm Max 30 @ 7.96MHz 56MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 3.9UH 5% 1812 3.9¦H 344mA - - Powdered Iron Core ¦5% Shielded 590 mOhm Max 30 @ 7.96MHz 56MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812ES3R9J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ES3R9J-ND
Fixed Inductors ISC1812ES3R9J-ND
3.9µH Shielded Wirewound Inductor 344mA 590mOhm Max 1812 (4532 Metric)

3.9µH Shielded Wirewound Inductor 344mA 590mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812ES3R9J ISC1812ES3R9J-ND
Product Name INDUCTOR WW 3.9UH 5% 1812 3.9¦H 344mA - - Powdered Iron Core ¦5% Shielded 590 mOhm Max 30 @ 7.96MHz 56MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 3.9 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.5900 ohms 0.5900 ohms
Rated DC Current 344 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-6N2 0201CT-6N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J475JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers