Vishay Intertechnology, Inc. Fixed Inductors ISC1812EB391J

Description
390µH Shielded Wirewound Inductor 92mA 8.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
390µH Shielded Wirewound Inductor 92mA 8.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812EB391J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812EB391J-ND
Fixed Inductors ISC1812EB391J-ND
390µH Shielded Wirewound Inductor 92mA 8.2Ohm Max 1812 (4532 Metric)

390µH Shielded Wirewound Inductor 92mA 8.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 390UH 5% 1812 390¦H 92mA - - Ferrite Core ¦5% Shielded 8.2 Ohm Max 40 @ 796kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - ISC1812EB391J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 390UH 5% 1812 390¦H 92mA - - Ferrite Core ¦5% Shielded 8.2 Ohm Max 40 @ 796kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
ISC1812EB391J
INDUCTOR WW 390UH 5% 1812 390¦H 92mA - - Ferrite Core ¦5% Shielded 8.2 Ohm Max 40 @ 796kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812EB391J
INDUCTOR WW 390UH 5% 1812 390¦H 92mA - - Ferrite Core ¦5% Shielded 8.2 Ohm Max 40 @ 796kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 390UH 5% 1812 390¦H 92mA - - Ferrite Core ¦5% Shielded 8.2 Ohm Max 40 @ 796kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812EB391J-ND ISC1812EB391J
Product Name Fixed Inductors INDUCTOR WW 390UH 5% 1812 390¦H 92mA - - Ferrite Core ¦5% Shielded 8.2 Ohm Max 40 @ 796kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data