Vishay Intertechnology, Inc. Fixed Inductors ISC1812ES2R7K

Description
2.7µH Shielded Wirewound Inductor 378mA 490mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
2.7µH Shielded Wirewound Inductor 378mA 490mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ES2R7K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ES2R7K-ND
Fixed Inductors ISC1812ES2R7K-ND
2.7µH Shielded Wirewound Inductor 378mA 490mOhm Max 1812 (4532 Metric)

2.7µH Shielded Wirewound Inductor 378mA 490mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 2.7UH 10% 1812 2.7¦H 378mA - - Powdered Iron Core ¦10% Shielded 490 mOhm Max - ISC1812ES2R7K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.7UH 10% 1812 2.7¦H 378mA - - Powdered Iron Core ¦10% Shielded 490 mOhm Max
ISC1812ES2R7K
INDUCTOR WW 2.7UH 10% 1812 2.7¦H 378mA - - Powdered Iron Core ¦10% Shielded 490 mOhm Max ISC1812ES2R7K
INDUCTOR WW 2.7UH 10% 1812 2.7¦H 378mA - - Powdered Iron Core ¦10% Shielded 490 mOhm Max 30 @ 7.96MHz 67MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 2.7UH 10% 1812 2.7¦H 378mA - - Powdered Iron Core ¦10% Shielded 490 mOhm Max 30 @ 7.96MHz 67MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Shielded, 2.7Uh, Smd; Inductance Vishay - 53K5425 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.7Uh, Smd; Inductance Vishay
53K5425
Inductor, Shielded, 2.7Uh, Smd; Inductance Vishay 53K5425
INDUCTOR, SHIELDED, 2.7UH, SMD; Inductance:2.7µH; RMS Current (Irms):378mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:-; DC Resistance Max:0.49ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.7UH, SMD; Inductance:2.7µH; RMS Current (Irms):378mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:-; DC Resistance Max:0.49ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812ES2R7K-ND ISC1812ES2R7K 53K5425
Product Name Fixed Inductors INDUCTOR WW 2.7UH 10% 1812 2.7¦H 378mA - - Powdered Iron Core ¦10% Shielded 490 mOhm Max Inductor, Shielded, 2.7Uh, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J153JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567591 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.5000 ohms
View Details
Common Mode Chokes - 486-DKFP-C21C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details