Vishay Intertechnology, Inc. INDUCTOR WW 330NH 5% 1210 330nH 475mA - - Powdered Iron Core ¦5% Shielded 360 mOhm Max 40 @ 25.2MHz 280MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ERR33J

Description
INDUCTOR WW 330NH 5% 1210 330nH 475mA - - Powdered Iron Core ¦5% Shielded 360 mOhm Max 40 @ 25.2MHz 280MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 330NH 5% 1210 330nH 475mA - - Powdered Iron Core ¦5% Shielded 360 mOhm Max 40 @ 25.2MHz 280MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 330NH 5% 1210 330nH 475mA - - Powdered Iron Core ¦5% Shielded 360 mOhm Max 40 @ 25.2MHz 280MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210ERR33J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 330NH 5% 1210 330nH 475mA - - Powdered Iron Core ¦5% Shielded 360 mOhm Max 40 @ 25.2MHz 280MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210ERR33J
INDUCTOR WW 330NH 5% 1210 330nH 475mA - - Powdered Iron Core ¦5% Shielded 360 mOhm Max 40 @ 25.2MHz 280MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ERR33J
INDUCTOR WW 330NH 5% 1210 330nH 475mA - - Powdered Iron Core ¦5% Shielded 360 mOhm Max 40 @ 25.2MHz 280MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 330NH 5% 1210 330nH 475mA - - Powdered Iron Core ¦5% Shielded 360 mOhm Max 40 @ 25.2MHz 280MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1210ERR33J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210ERR33J-ND
Fixed Inductors ISC1210ERR33J-ND
330nH Shielded Wirewound Inductor 475mA 360mOhm Max 1210 (3225 Metric)

330nH Shielded Wirewound Inductor 475mA 360mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210ERR33J ISC1210ERR33J-ND
Product Name INDUCTOR WW 330NH 5% 1210 330nH 475mA - - Powdered Iron Core ¦5% Shielded 360 mOhm Max 40 @ 25.2MHz 280MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.3300 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.3600 ohms 0.3600 ohms
Rated DC Current 475 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-10N 0302CS-10NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J683JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details