Vishay Intertechnology, Inc. Fixed Inductors ISC1812EB1R2K

Description
1.2µH Shielded Wirewound Inductor 429mA 380mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1.2µH Shielded Wirewound Inductor 429mA 380mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812EB1R2K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812EB1R2K-ND
Fixed Inductors ISC1812EB1R2K-ND
1.2µH Shielded Wirewound Inductor 429mA 380mOhm Max 1812 (4532 Metric)

1.2µH Shielded Wirewound Inductor 429mA 380mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 1.2UH 10% 1812 1.2¦H 429mA - - Powdered Iron Core ¦10% Shielded 380 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - ISC1812EB1R2K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.2UH 10% 1812 1.2¦H 429mA - - Powdered Iron Core ¦10% Shielded 380 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
ISC1812EB1R2K
INDUCTOR WW 1.2UH 10% 1812 1.2¦H 429mA - - Powdered Iron Core ¦10% Shielded 380 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk ISC1812EB1R2K
INDUCTOR WW 1.2UH 10% 1812 1.2¦H 429mA - - Powdered Iron Core ¦10% Shielded 380 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 1.2UH 10% 1812 1.2¦H 429mA - - Powdered Iron Core ¦10% Shielded 380 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812EB1R2K-ND ISC1812EB1R2K
Product Name Fixed Inductors INDUCTOR WW 1.2UH 10% 1812 1.2¦H 429mA - - Powdered Iron Core ¦10% Shielded 380 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - FIT80-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL0402-2333JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details