Vishay Intertechnology, Inc. 1uH 7.96MHz 0.4A Inductor and Choke ISC1210SY1R0K

Description
1uH Shielded SM Inductor 10% 7.96MHz 0.4A 1210 Product overview: ISC1210SY1R0K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 7.96MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 7.96MHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1210SY1R0K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1uH Shielded SM Inductor 10% 7.96MHz 0.4A 1210 Product overview: ISC1210SY1R0K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 7.96MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 7.96MHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1210SY1R0K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1uH 7.96MHz 0.4A Inductor and Choke - 71-ISC1210SY1R0K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1uH 7.96MHz 0.4A Inductor and Choke
71-ISC1210SY1R0K
1uH 7.96MHz 0.4A Inductor and Choke 71-ISC1210SY1R0K
1uH Shielded SM Inductor 10% 7.96MHz 0.4A 1210 Product overview: ISC1210SY1R0K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 7.96MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 7.96MHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1210SY1R0K can be used for catalog matching and distributor lookup.

1uH Shielded SM Inductor 10% 7.96MHz 0.4A 1210 Product overview: ISC1210SY1R0K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 7.96MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 7.96MHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1210SY1R0K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - ISC1210SY1R0K
1048115-ISC1210SY1R0K
Fixed Inductors - ISC1210SY1R0K 1048115-ISC1210SY1R0K
Manufacturer: Vishay Win Source Part Number: 1048115-ISC1210SY1R0 K Packaging: Reel - TR Type: Wirewound Current Rating: 400mA Inductance: 1μH Height - Seated (Max): 0.095" (2.41mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Powdered Iron Q @ Freq: 30 @ 7.96MHz Frequency - Self Resonant: 120MHz Frequency - Test: 7.96MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 600 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1048115-ISC1210SY1R0K
Packaging: Reel - TR
Type: Wirewound
Current Rating: 400mA
Inductance: 1μH
Height - Seated (Max): 0.095" (2.41mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Powdered Iron
Q @ Freq: 30 @ 7.96MHz
Frequency - Self Resonant: 120MHz
Frequency - Test: 7.96MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 600 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
INDUCTOR WW 1.0UH 10% 1210 1¦H 400mA - - Powdered Iron Core ¦10% Shielded 600 mOhm Max - ISC1210SY1R0K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.0UH 10% 1210 1¦H 400mA - - Powdered Iron Core ¦10% Shielded 600 mOhm Max
ISC1210SY1R0K
INDUCTOR WW 1.0UH 10% 1210 1¦H 400mA - - Powdered Iron Core ¦10% Shielded 600 mOhm Max ISC1210SY1R0K
INDUCTOR WW 1.0UH 10% 1210 1¦H 400mA - - Powdered Iron Core ¦10% Shielded 600 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1.0UH 10% 1210 1¦H 400mA - - Powdered Iron Core ¦10% Shielded 600 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1210SY1R0K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SY1R0K-ND
Fixed Inductors ISC1210SY1R0K-ND
1µH Shielded Wirewound Inductor 400mA 600mOhm Max 1210 (3225 Metric)

1µH Shielded Wirewound Inductor 400mA 600mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
FIXED IND 1UH 400MA 600 MOHM SMD - 873-ISC1210SY1R0K - Utmel Electronic Limited
Hong Kong, China
FIXED IND 1UH 400MA 600 MOHM SMD
873-ISC1210SY1R0K
FIXED IND 1UH 400MA 600 MOHM SMD 873-ISC1210SY1R0K
FIXED IND 1UH 400MA 600 MOHM SMD

FIXED IND 1UH 400MA 600 MOHM SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ISC1210SY1R0K 1048115-ISC1210SY1R0K ISC1210SY1R0K ISC1210SY1R0K-ND 873-ISC1210SY1R0K
Product Name 1uH 7.96MHz 0.4A Inductor and Choke Fixed Inductors - ISC1210SY1R0K INDUCTOR WW 1.0UH 10% 1210 1¦H 400mA - - Powdered Iron Core ¦10% Shielded 600 mOhm Max Fixed Inductors FIXED IND 1UH 400MA 600 MOHM SMD
Core Material Ferrite Iron Powdered Iron; Drum Core, Wirewound
Inductance Range 1 microH 1 microH 1 microH 1 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Molded / Shielded Shielded Shielded
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8111 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 12000 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL0805-J123JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details