Vishay Intertechnology, Inc. INDUCTOR WW 1000UH 10% 1812 1mH 66mA - - Ferrite Core ¦10% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812BN102K

Description
INDUCTOR WW 1000UH 10% 1812 1mH 66mA - - Ferrite Core ¦10% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 1000UH 10% 1812 1mH 66mA - - Ferrite Core ¦10% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 1000UH 10% 1812 1mH 66mA - - Ferrite Core ¦10% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - ISC1812BN102K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1000UH 10% 1812 1mH 66mA - - Ferrite Core ¦10% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
ISC1812BN102K
INDUCTOR WW 1000UH 10% 1812 1mH 66mA - - Ferrite Core ¦10% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812BN102K
INDUCTOR WW 1000UH 10% 1812 1mH 66mA - - Ferrite Core ¦10% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 1000UH 10% 1812 1mH 66mA - - Ferrite Core ¦10% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1812BN102K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812BN102K-ND
Fixed Inductors ISC1812BN102K-ND
1mH Shielded Wirewound Inductor 66mA 16Ohm Max 1812 (4532 Metric)

1mH Shielded Wirewound Inductor 66mA 16Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812BN102K ISC1812BN102K-ND
Product Name INDUCTOR WW 1000UH 10% 1812 1mH 66mA - - Ferrite Core ¦10% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 1000 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 66 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 15 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-153131 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 15000 microH
View Details
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers