10µH Shielded Wirewound Inductor 279mA 900mOhm Max 1812 (4532 Metric)
INDUCTOR WW 10UH 10% 1812 10¦H 279mA - - Powdered Iron Core ¦10% Shielded 900 mOhm Max 50 @ 2.52MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | ISC1812BN100K-ND | ISC1812BN100K |
| Product Name | Fixed Inductors | INDUCTOR WW 10UH 10% 1812 10¦H 279mA - - Powdered Iron Core ¦10% Shielded 900 mOhm Max 50 @ 2.52MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Powdered Iron; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |