Vishay Intertechnology, Inc. Fixed Inductors ISC1812ERR27K

Description
270nH Shielded Wirewound Inductor 1812 (4532 Metric)
Request a Quote Datasheet
Description
270nH Shielded Wirewound Inductor 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ERR27K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ERR27K-ND
Fixed Inductors ISC1812ERR27K-ND
270nH Shielded Wirewound Inductor 1812 (4532 Metric)

270nH Shielded Wirewound Inductor 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 270NH 10% 1812 270nH 418mA - - Non-Magnetic Core ¦10% Shielded 400 mOhm Max 30 @ 25.2MHz 280MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ERR27K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 270NH 10% 1812 270nH 418mA - - Non-Magnetic Core ¦10% Shielded 400 mOhm Max 30 @ 25.2MHz 280MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ERR27K
INDUCTOR WW 270NH 10% 1812 270nH 418mA - - Non-Magnetic Core ¦10% Shielded 400 mOhm Max 30 @ 25.2MHz 280MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ERR27K
INDUCTOR WW 270NH 10% 1812 270nH 418mA - - Non-Magnetic Core ¦10% Shielded 400 mOhm Max 30 @ 25.2MHz 280MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 270NH 10% 1812 270nH 418mA - - Non-Magnetic Core ¦10% Shielded 400 mOhm Max 30 @ 25.2MHz 280MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812ERR27K-ND ISC1812ERR27K
Product Name Fixed Inductors INDUCTOR WW 270NH 10% 1812 270nH 418mA - - Non-Magnetic Core ¦10% Shielded 400 mOhm Max 30 @ 25.2MHz 280MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Application RF Choke General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.5060 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details