Vishay Precision Group Fixed Inductors ISC1210SY390K

Description
39µH Shielded Wirewound Inductor 105mA 5.9Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
39µH Shielded Wirewound Inductor 105mA 5.9Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210SY390K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SY390K-ND
Fixed Inductors ISC1210SY390K-ND
39µH Shielded Wirewound Inductor 105mA 5.9Ohm Max 1210 (3225 Metric)

39µH Shielded Wirewound Inductor 105mA 5.9Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 39UH 105MA 5.9 OHM Inductor and Choke - 71-ISC1210SY390K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 39UH 105MA 5.9 OHM Inductor and Choke
71-ISC1210SY390K
SMD 39UH 105MA 5.9 OHM Inductor and Choke 71-ISC1210SY390K
FIXED IND 39UH 105MA 5.9 OHM SMD Product overview: ISC1210SY390K from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 105MA, 5.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 105MA, 5.9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1210SY390K can be used for catalog matching and distributor lookup.

FIXED IND 39UH 105MA 5.9 OHM SMD Product overview: ISC1210SY390K from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 105MA, 5.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 105MA, 5.9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1210SY390K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR WW 39UH 10% 1210 39¦H 105mA - - Powdered Iron Core ¦10% Shielded 5.9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210SY390K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 39UH 10% 1210 39¦H 105mA - - Powdered Iron Core ¦10% Shielded 5.9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210SY390K
INDUCTOR WW 39UH 10% 1210 39¦H 105mA - - Powdered Iron Core ¦10% Shielded 5.9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SY390K
INDUCTOR WW 39UH 10% 1210 39¦H 105mA - - Powdered Iron Core ¦10% Shielded 5.9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 39UH 10% 1210 39¦H 105mA - - Powdered Iron Core ¦10% Shielded 5.9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Shielded, 39Uh, Smd; Inductance Vishay - 07J3747 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 39Uh, Smd; Inductance Vishay
07J3747
Inductor, Shielded, 39Uh, Smd; Inductance Vishay 07J3747
INDUCTOR, SHIELDED, 39UH, SMD; Inductance:39µH; RMS Current (Irms):105mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1210 Series; Inductor Case / Package:-; DC Resistance Max:5.9ohm RoHS Compliant: No

INDUCTOR, SHIELDED, 39UH, SMD; Inductance:39µH; RMS Current (Irms):105mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1210 Series; Inductor Case / Package:-; DC Resistance Max:5.9ohm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210SY390K-ND 71-ISC1210SY390K ISC1210SY390K 07J3747
Product Name Fixed Inductors SMD 39UH 105MA 5.9 OHM Inductor and Choke INDUCTOR WW 39UH 10% 1210 39¦H 105mA - - Powdered Iron Core ¦10% Shielded 5.9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Inductor, Shielded, 39Uh, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3040 ohms
View Details
2 suppliers