Vishay Intertechnology, Inc. Fixed Inductors ISC1812ER4R7K

Description
4.7µH Shielded Wirewound Inductor 336mA 620mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 336mA 620mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1618-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1618-2-ND
Fixed Inductors 541-1618-2-ND
4.7µH Shielded Wirewound Inductor 336mA 620mOhm Max 1812 (4532 Metric)

4.7µH Shielded Wirewound Inductor 336mA 620mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 4.7UH 10% 1812 4.7¦H 336mA - - Powdered Iron Core ¦10% Shielded 620 mOhm Max - ISC1812ER4R7K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 4.7UH 10% 1812 4.7¦H 336mA - - Powdered Iron Core ¦10% Shielded 620 mOhm Max
ISC1812ER4R7K
INDUCTOR WW 4.7UH 10% 1812 4.7¦H 336mA - - Powdered Iron Core ¦10% Shielded 620 mOhm Max ISC1812ER4R7K
INDUCTOR WW 4.7UH 10% 1812 4.7¦H 336mA - - Powdered Iron Core ¦10% Shielded 620 mOhm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 4.7UH 10% 1812 4.7¦H 336mA - - Powdered Iron Core ¦10% Shielded 620 mOhm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 541-1618-2-ND ISC1812ER4R7K
Product Name Fixed Inductors INDUCTOR WW 4.7UH 10% 1812 4.7¦H 336mA - - Powdered Iron Core ¦10% Shielded 620 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176638-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3132-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - FIT80-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details