Vishay Intertechnology, Inc. INDUCTOR WW 5.6UH 10% 1812 5.6¦H 333mA - - Powdered Iron Core ¦10% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk ISC1812BN5R6K

Description
INDUCTOR WW 5.6UH 10% 1812 5.6¦H 333mA - - Powdered Iron Core ¦10% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 5.6UH 10% 1812 5.6¦H 333mA - - Powdered Iron Core ¦10% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 5.6UH 10% 1812 5.6¦H 333mA - - Powdered Iron Core ¦10% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - ISC1812BN5R6K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 5.6UH 10% 1812 5.6¦H 333mA - - Powdered Iron Core ¦10% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
ISC1812BN5R6K
INDUCTOR WW 5.6UH 10% 1812 5.6¦H 333mA - - Powdered Iron Core ¦10% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk ISC1812BN5R6K
INDUCTOR WW 5.6UH 10% 1812 5.6¦H 333mA - - Powdered Iron Core ¦10% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 5.6UH 10% 1812 5.6¦H 333mA - - Powdered Iron Core ¦10% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1812BN5R6K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812BN5R6K-ND
Fixed Inductors ISC1812BN5R6K-ND
5.6µH Shielded Wirewound Inductor 333mA 690mOhm Max 1812 (4532 Metric)

5.6µH Shielded Wirewound Inductor 333mA 690mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812BN5R6K ISC1812BN5R6K-ND
Product Name INDUCTOR WW 5.6UH 10% 1812 5.6¦H 333mA - - Powdered Iron Core ¦10% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 5.6 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.6900 ohms 0.6900 ohms
Rated DC Current 333 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-56N 026011C-56NXJRW , 026011C-56NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2824JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details