Vishay Intertechnology, Inc. INDUCTOR WW 15UH 5% 1210 15¦H 165mA - - Powdered Iron Core ¦5% Shielded 2.5 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SY150J

Description
INDUCTOR WW 15UH 5% 1210 15¦H 165mA - - Powdered Iron Core ¦5% Shielded 2.5 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 15UH 5% 1210 15¦H 165mA - - Powdered Iron Core ¦5% Shielded 2.5 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 15UH 5% 1210 15¦H 165mA - - Powdered Iron Core ¦5% Shielded 2.5 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210SY150J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 15UH 5% 1210 15¦H 165mA - - Powdered Iron Core ¦5% Shielded 2.5 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210SY150J
INDUCTOR WW 15UH 5% 1210 15¦H 165mA - - Powdered Iron Core ¦5% Shielded 2.5 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SY150J
INDUCTOR WW 15UH 5% 1210 15¦H 165mA - - Powdered Iron Core ¦5% Shielded 2.5 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 15UH 5% 1210 15¦H 165mA - - Powdered Iron Core ¦5% Shielded 2.5 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1210SY150J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SY150J-ND
Fixed Inductors ISC1210SY150J-ND
15µH Shielded Wirewound Inductor 165mA 2.5Ohm Max 1210 (3225 Metric)

15µH Shielded Wirewound Inductor 165mA 2.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210SY150J ISC1210SY150J-ND
Product Name INDUCTOR WW 15UH 5% 1210 15¦H 165mA - - Powdered Iron Core ¦5% Shielded 2.5 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 15 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 165 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Chokes - 1-1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.0500 ohms
Impedance 10 ohms
View Details
Specs
Application RF Choke
View Details