Vishay Intertechnology, Inc. INDUCTOR WW 39NH 20% 1210 39nH 530mA - - Non-Magnetic Core ¦20% Shielded 240 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SY39NM

Description
INDUCTOR WW 39NH 20% 1210 39nH 530mA - - Non-Magnetic Core ¦20% Shielded 240 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 39NH 20% 1210 39nH 530mA - - Non-Magnetic Core ¦20% Shielded 240 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 39NH 20% 1210 39nH 530mA - - Non-Magnetic Core ¦20% Shielded 240 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210SY39NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 39NH 20% 1210 39nH 530mA - - Non-Magnetic Core ¦20% Shielded 240 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210SY39NM
INDUCTOR WW 39NH 20% 1210 39nH 530mA - - Non-Magnetic Core ¦20% Shielded 240 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SY39NM
INDUCTOR WW 39NH 20% 1210 39nH 530mA - - Non-Magnetic Core ¦20% Shielded 240 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 39NH 20% 1210 39nH 530mA - - Non-Magnetic Core ¦20% Shielded 240 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1210SY39NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SY39NM-ND
Fixed Inductors ISC1210SY39NM-ND
39nH Shielded Wirewound Inductor 530mA 240mOhm Max 1210 (3225 Metric)

39nH Shielded Wirewound Inductor 530mA 240mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210SY39NM ISC1210SY39NM-ND
Product Name INDUCTOR WW 39NH 20% 1210 39nH 530mA - - Non-Magnetic Core ¦20% Shielded 240 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.0390 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.2400 ohms 0.2400 ohms
Rated DC Current 530 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 2-1624116-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 80 ohms
View Details
Common Mode Chokes - 486-3239-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers