Vishay Intertechnology, Inc. INDUCTOR WW 330UH 5% 1812 330¦H 96mA - - Ferrite Core ¦5% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ES331J

Description
INDUCTOR WW 330UH 5% 1812 330¦H 96mA - - Ferrite Core ¦5% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 330UH 5% 1812 330¦H 96mA - - Ferrite Core ¦5% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 330UH 5% 1812 330¦H 96mA - - Ferrite Core ¦5% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ES331J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 330UH 5% 1812 330¦H 96mA - - Ferrite Core ¦5% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ES331J
INDUCTOR WW 330UH 5% 1812 330¦H 96mA - - Ferrite Core ¦5% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ES331J
INDUCTOR WW 330UH 5% 1812 330¦H 96mA - - Ferrite Core ¦5% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 330UH 5% 1812 330¦H 96mA - - Ferrite Core ¦5% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812ES331J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ES331J-ND
Fixed Inductors ISC1812ES331J-ND
330µH Shielded Wirewound Inductor 96mA 7.54Ohm Max 1812 (4532 Metric)

330µH Shielded Wirewound Inductor 96mA 7.54Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812ES331J ISC1812ES331J-ND
Product Name INDUCTOR WW 330UH 5% 1812 330¦H 96mA - - Ferrite Core ¦5% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 330 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 96 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
Molded SMD Inductors - 1-2176738-9 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0091 microH
View Details
Common Mode Chokes - 486-5773-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details