Vishay Intertechnology, Inc. Fixed Inductors ISC1812BN470K

Description
47µH Shielded Wirewound Inductor 183mA 2.1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 183mA 2.1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812BN470K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812BN470K-ND
Fixed Inductors ISC1812BN470K-ND
47µH Shielded Wirewound Inductor 183mA 2.1Ohm Max 1812 (4532 Metric)

47µH Shielded Wirewound Inductor 183mA 2.1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 47UH 10% 1812 47¦H 183mA - - Ferrite Core ¦10% Shielded 2.1 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - ISC1812BN470K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 47UH 10% 1812 47¦H 183mA - - Ferrite Core ¦10% Shielded 2.1 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
ISC1812BN470K
INDUCTOR WW 47UH 10% 1812 47¦H 183mA - - Ferrite Core ¦10% Shielded 2.1 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812BN470K
INDUCTOR WW 47UH 10% 1812 47¦H 183mA - - Ferrite Core ¦10% Shielded 2.1 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 47UH 10% 1812 47¦H 183mA - - Ferrite Core ¦10% Shielded 2.1 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812BN470K-ND ISC1812BN470K
Product Name Fixed Inductors INDUCTOR WW 47UH 10% 1812 47¦H 183mA - - Ferrite Core ¦10% Shielded 2.1 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DFK-175-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627575047CR27MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details