Vishay Intertechnology, Inc. Fixed Inductors ISC1812ER101K

Description
100µH Shielded Wirewound Inductor 147mA 3.25Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 147mA 3.25Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1612-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1612-2-ND
Fixed Inductors 541-1612-2-ND
100µH Shielded Wirewound Inductor 147mA 3.25Ohm Max 1812 (4532 Metric)

100µH Shielded Wirewound Inductor 147mA 3.25Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1612-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1612-6-ND
Fixed Inductors 541-1612-6-ND
100µH Shielded Wirewound Inductor 147mA 3.25Ohm Max 1812 (4532 Metric)

100µH Shielded Wirewound Inductor 147mA 3.25Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1612-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1612-1-ND
Fixed Inductors 541-1612-1-ND
100µH Shielded Wirewound Inductor 147mA 3.25Ohm Max 1812 (4532 Metric)

100µH Shielded Wirewound Inductor 147mA 3.25Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 100UH 10% 1812 100¦H 147mA - - Ferrite Core ¦10% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ER101K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 100UH 10% 1812 100¦H 147mA - - Ferrite Core ¦10% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ER101K
INDUCTOR WW 100UH 10% 1812 100¦H 147mA - - Ferrite Core ¦10% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ER101K
INDUCTOR WW 100UH 10% 1812 100¦H 147mA - - Ferrite Core ¦10% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 100UH 10% 1812 100¦H 147mA - - Ferrite Core ¦10% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, 100Uh, 1812, 0.147A, Smd; Inductance Vishay - 76AH1817 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 1812, 0.147A, Smd; Inductance Vishay
76AH1817
Inductor, 100Uh, 1812, 0.147A, Smd; Inductance Vishay 76AH1817
INDUCTOR, 100UH, 1812, 0.147A, SMD; Inductance:100µH; RMS Current (Irms):147mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:1812 [4532 Metric] RoHS Compliant: Yes

INDUCTOR, 100UH, 1812, 0.147A, SMD; Inductance:100µH; RMS Current (Irms):147mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 541-1612-2-ND ISC1812ER101K 76AH1817
Product Name Fixed Inductors INDUCTOR WW 100UH 10% 1812 100¦H 147mA - - Ferrite Core ¦10% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Inductor, 100Uh, 1812, 0.147A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Specs
Application RF Choke
View Details