Vishay Precision Group INDUCTOR WW 330UH 10% 1812 330¦H 96mA - - Ferrite Core ¦10% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ES331K

Description
INDUCTOR WW 330UH 10% 1812 330¦H 96mA - - Ferrite Core ¦10% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 330UH 10% 1812 330¦H 96mA - - Ferrite Core ¦10% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 330UH 10% 1812 330¦H 96mA - - Ferrite Core ¦10% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ES331K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 330UH 10% 1812 330¦H 96mA - - Ferrite Core ¦10% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ES331K
INDUCTOR WW 330UH 10% 1812 330¦H 96mA - - Ferrite Core ¦10% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ES331K
INDUCTOR WW 330UH 10% 1812 330¦H 96mA - - Ferrite Core ¦10% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 330UH 10% 1812 330¦H 96mA - - Ferrite Core ¦10% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812ES331K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ES331K-ND
Fixed Inductors ISC1812ES331K-ND
330µH Shielded Wirewound Inductor 96mA 7.54Ohm Max 1812 (4532 Metric)

330µH Shielded Wirewound Inductor 96mA 7.54Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, Shielded, 330Uh, Smd, Full Reel; Inductance Vishay - 53K5441 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 330Uh, Smd, Full Reel; Inductance Vishay
53K5441
Inductor, Shielded, 330Uh, Smd, Full Reel; Inductance Vishay 53K5441
INDUCTOR, SHIELDED, 330UH, SMD, FULL REEL; Inductance:330µH; RMS Current (Irms):96mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:1812 [4525 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 330UH, SMD, FULL REEL; Inductance:330µH; RMS Current (Irms):96mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:1812 [4525 Metric] RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 330Uh, Smd; Inductance Vishay - 53K5440 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 330Uh, Smd; Inductance Vishay
53K5440
Inductor, Shielded, 330Uh, Smd; Inductance Vishay 53K5440
INDUCTOR, SHIELDED, 330UH, SMD; Inductance:330µH; RMS Current (Irms):96mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:1812 [4525 Metric]; Product Length:4.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 330UH, SMD; Inductance:330µH; RMS Current (Irms):96mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:1812 [4525 Metric]; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ISC1812ES331K ISC1812ES331K-ND 53K5441
Product Name INDUCTOR WW 330UH 10% 1812 330¦H 96mA - - Ferrite Core ¦10% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors Inductor, Shielded, 330Uh, Smd, Full Reel; Inductance Vishay
Application General Purpose
Inductance Range 330 microH 330 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 96 milliamps 96 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMF Series 27 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-273900 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 27000 microH
View Details
Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details