Vishay Precision Group Fixed Inductors ISC1210SY150K

Description
15µH Shielded Wirewound Inductor 165mA 2.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 165mA 2.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210SY150K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SY150K-ND
Fixed Inductors ISC1210SY150K-ND
15µH Shielded Wirewound Inductor 165mA 2.5Ohm Max 1210 (3225 Metric)

15µH Shielded Wirewound Inductor 165mA 2.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 15UH 10% 1210 15¦H 165mA - - Powdered Iron Core ¦10% Shielded 2.5 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210SY150K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 15UH 10% 1210 15¦H 165mA - - Powdered Iron Core ¦10% Shielded 2.5 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210SY150K
INDUCTOR WW 15UH 10% 1210 15¦H 165mA - - Powdered Iron Core ¦10% Shielded 2.5 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SY150K
INDUCTOR WW 15UH 10% 1210 15¦H 165mA - - Powdered Iron Core ¦10% Shielded 2.5 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 15UH 10% 1210 15¦H 165mA - - Powdered Iron Core ¦10% Shielded 2.5 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Shielded, 15Uh, Smd; Inductance Vishay - 07J3738 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, Smd; Inductance Vishay
07J3738
Inductor, Shielded, 15Uh, Smd; Inductance Vishay 07J3738
INDUCTOR, SHIELDED, 15UH, SMD; Inductance:15µH; RMS Current (Irms):165mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1210 Series; Inductor Case / Package:-; DC Resistance Max:2.5ohm RoHS Compliant: No

INDUCTOR, SHIELDED, 15UH, SMD; Inductance:15µH; RMS Current (Irms):165mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1210 Series; Inductor Case / Package:-; DC Resistance Max:2.5ohm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210SY150K-ND ISC1210SY150K 07J3738
Product Name Fixed Inductors INDUCTOR WW 15UH 10% 1210 15¦H 165mA - - Powdered Iron Core ¦10% Shielded 2.5 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Inductor, Shielded, 15Uh, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-6N8 0201HT-6N8XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2333JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Ferrite Beads and Chips - 2019-CZB2AGTTD601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers