Vishay Intertechnology, Inc. INDUCTOR WW 47NH 20% 1210 47nH 495mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SY47NM

Description
INDUCTOR WW 47NH 20% 1210 47nH 495mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 47NH 20% 1210 47nH 495mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 47NH 20% 1210 47nH 495mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210SY47NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 47NH 20% 1210 47nH 495mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210SY47NM
INDUCTOR WW 47NH 20% 1210 47nH 495mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SY47NM
INDUCTOR WW 47NH 20% 1210 47nH 495mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 47NH 20% 1210 47nH 495mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1210SY47NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SY47NM-ND
Fixed Inductors ISC1210SY47NM-ND
47nH Shielded Wirewound Inductor 495mA 260mOhm Max 1210 (3225 Metric)

47nH Shielded Wirewound Inductor 495mA 260mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210SY47NM ISC1210SY47NM-ND
Product Name INDUCTOR WW 47NH 20% 1210 47nH 495mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.2600 ohms 0.2600 ohms
Rated DC Current 495 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-11N 026011C-11NXJRW , 026011C-11NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details