Vishay Intertechnology, Inc. Fixed Inductors ISC1812EB330K

Description
33µH Shielded Wirewound Inductor 202mA 1.72Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 202mA 1.72Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812EB330K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812EB330K-ND
Fixed Inductors ISC1812EB330K-ND
33µH Shielded Wirewound Inductor 202mA 1.72Ohm Max 1812 (4532 Metric)

33µH Shielded Wirewound Inductor 202mA 1.72Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 33UH 10% 1812 33¦H 202mA - - Ferrite Core ¦10% Shielded 1.72 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - ISC1812EB330K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 33UH 10% 1812 33¦H 202mA - - Ferrite Core ¦10% Shielded 1.72 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
ISC1812EB330K
INDUCTOR WW 33UH 10% 1812 33¦H 202mA - - Ferrite Core ¦10% Shielded 1.72 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812EB330K
INDUCTOR WW 33UH 10% 1812 33¦H 202mA - - Ferrite Core ¦10% Shielded 1.72 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 33UH 10% 1812 33¦H 202mA - - Ferrite Core ¦10% Shielded 1.72 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812EB330K-ND ISC1812EB330K
Product Name Fixed Inductors INDUCTOR WW 33UH 10% 1812 33¦H 202mA - - Ferrite Core ¦10% Shielded 1.72 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-171 0201AF-171XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2825JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details