Vishay Intertechnology, Inc. Fixed Inductors ISC1812ES270J

Description
27µH Shielded Wirewound Inductor 212mA 1.56Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
27µH Shielded Wirewound Inductor 212mA 1.56Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ES270J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ES270J-ND
Fixed Inductors ISC1812ES270J-ND
27µH Shielded Wirewound Inductor 212mA 1.56Ohm Max 1812 (4532 Metric)

27µH Shielded Wirewound Inductor 212mA 1.56Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 27UH 5% 1812 27¦H 212mA - - Ferrite Core ¦5% Shielded 1.56 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ES270J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 27UH 5% 1812 27¦H 212mA - - Ferrite Core ¦5% Shielded 1.56 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ES270J
INDUCTOR WW 27UH 5% 1812 27¦H 212mA - - Ferrite Core ¦5% Shielded 1.56 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ES270J
INDUCTOR WW 27UH 5% 1812 27¦H 212mA - - Ferrite Core ¦5% Shielded 1.56 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 27UH 5% 1812 27¦H 212mA - - Ferrite Core ¦5% Shielded 1.56 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812ES270J-ND ISC1812ES270J
Product Name Fixed Inductors INDUCTOR WW 27UH 5% 1812 27¦H 212mA - - Ferrite Core ¦5% Shielded 1.56 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Current Rod Core Inductor - FIRCH-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5 microH
DCR 0.0141 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details