Vishay Intertechnology, Inc. Fixed Inductors ISC1812EB3R9J

Description
3.9µH Shielded Wirewound Inductor 344mA 590mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
3.9µH Shielded Wirewound Inductor 344mA 590mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812EB3R9J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812EB3R9J-ND
Fixed Inductors ISC1812EB3R9J-ND
3.9µH Shielded Wirewound Inductor 344mA 590mOhm Max 1812 (4532 Metric)

3.9µH Shielded Wirewound Inductor 344mA 590mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 3.9UH 5% 1812 3.9¦H 344mA - - Powdered Iron Core ¦5% Shielded 590 mOhm Max 30 @ 7.96MHz 56MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - ISC1812EB3R9J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 3.9UH 5% 1812 3.9¦H 344mA - - Powdered Iron Core ¦5% Shielded 590 mOhm Max 30 @ 7.96MHz 56MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
ISC1812EB3R9J
INDUCTOR WW 3.9UH 5% 1812 3.9¦H 344mA - - Powdered Iron Core ¦5% Shielded 590 mOhm Max 30 @ 7.96MHz 56MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk ISC1812EB3R9J
INDUCTOR WW 3.9UH 5% 1812 3.9¦H 344mA - - Powdered Iron Core ¦5% Shielded 590 mOhm Max 30 @ 7.96MHz 56MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 3.9UH 5% 1812 3.9¦H 344mA - - Powdered Iron Core ¦5% Shielded 590 mOhm Max 30 @ 7.96MHz 56MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812EB3R9J-ND ISC1812EB3R9J
Product Name Fixed Inductors INDUCTOR WW 3.9UH 5% 1812 3.9¦H 344mA - - Powdered Iron Core ¦5% Shielded 590 mOhm Max 30 @ 7.96MHz 56MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2225JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N0 0402DC-4N0XJRW , 0402DC-4N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2567705 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0470 microH
DCR 1.1 ohms
View Details