Vishay Intertechnology, Inc. Fixed Inductors ISC1812ES121K

Description
120µH Shielded Wirewound Inductor 139mA 3.64Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
120µH Shielded Wirewound Inductor 139mA 3.64Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ES121K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ES121K-ND
Fixed Inductors ISC1812ES121K-ND
120µH Shielded Wirewound Inductor 139mA 3.64Ohm Max 1812 (4532 Metric)

120µH Shielded Wirewound Inductor 139mA 3.64Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 120UH 10% 1812 120¦H 139mA - - Ferrite Core ¦10% Shielded 3.64 Ohm Max 50 @ 796kHz 6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ES121K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 120UH 10% 1812 120¦H 139mA - - Ferrite Core ¦10% Shielded 3.64 Ohm Max 50 @ 796kHz 6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ES121K
INDUCTOR WW 120UH 10% 1812 120¦H 139mA - - Ferrite Core ¦10% Shielded 3.64 Ohm Max 50 @ 796kHz 6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ES121K
INDUCTOR WW 120UH 10% 1812 120¦H 139mA - - Ferrite Core ¦10% Shielded 3.64 Ohm Max 50 @ 796kHz 6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 120UH 10% 1812 120¦H 139mA - - Ferrite Core ¦10% Shielded 3.64 Ohm Max 50 @ 796kHz 6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Shielded, 120Uh, Smd; Inductance Vishay - 53K5413 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 120Uh, Smd; Inductance Vishay
53K5413
Inductor, Shielded, 120Uh, Smd; Inductance Vishay 53K5413
INDUCTOR, SHIELDED, 120UH, SMD; Inductance:120µH; RMS Current (Irms):139mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:-; DC Resistance Max:3.64ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 120UH, SMD; Inductance:120µH; RMS Current (Irms):139mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:-; DC Resistance Max:3.64ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812ES121K-ND ISC1812ES121K 53K5413
Product Name Fixed Inductors INDUCTOR WW 120UH 10% 1812 120¦H 139mA - - Ferrite Core ¦10% Shielded 3.64 Ohm Max 50 @ 796kHz 6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Inductor, Shielded, 120Uh, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Power Inductors - 2176640-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
Common Mode Chokes - 486-DSO1-20-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details