Vishay Intertechnology, Inc. Fixed Inductors ISC1210ERR56M

Description
560nH Shielded Wirewound Inductor 455mA 460mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
560nH Shielded Wirewound Inductor 455mA 460mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210ERR56M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210ERR56M-ND
Fixed Inductors ISC1210ERR56M-ND
560nH Shielded Wirewound Inductor 455mA 460mOhm Max 1210 (3225 Metric)

560nH Shielded Wirewound Inductor 455mA 460mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 560NH 20% 1210 560nH 455mA - - Powdered Iron Core ¦20% Shielded 460 mOhm Max 40 @ 25.2MHz 200MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210ERR56M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 560NH 20% 1210 560nH 455mA - - Powdered Iron Core ¦20% Shielded 460 mOhm Max 40 @ 25.2MHz 200MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210ERR56M
INDUCTOR WW 560NH 20% 1210 560nH 455mA - - Powdered Iron Core ¦20% Shielded 460 mOhm Max 40 @ 25.2MHz 200MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ERR56M
INDUCTOR WW 560NH 20% 1210 560nH 455mA - - Powdered Iron Core ¦20% Shielded 460 mOhm Max 40 @ 25.2MHz 200MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 560NH 20% 1210 560nH 455mA - - Powdered Iron Core ¦20% Shielded 460 mOhm Max 40 @ 25.2MHz 200MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210ERR56M-ND ISC1210ERR56M
Product Name Fixed Inductors INDUCTOR WW 560NH 20% 1210 560nH 455mA - - Powdered Iron Core ¦20% Shielded 460 mOhm Max 40 @ 25.2MHz 200MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - CME2425-9-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-J564JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details