Vishay Intertechnology, Inc. Fixed Inductors ISC1812EB681K

Description
680µH Shielded Wirewound Inductor 76mA 12Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
680µH Shielded Wirewound Inductor 76mA 12Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812EB681K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812EB681K-ND
Fixed Inductors ISC1812EB681K-ND
680µH Shielded Wirewound Inductor 76mA 12Ohm Max 1812 (4532 Metric)

680µH Shielded Wirewound Inductor 76mA 12Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 680UH 10% 1812 680¦H 76mA - - Ferrite Core ¦10% Shielded 12 Ohm Max 40 @ 796kHz 2.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - ISC1812EB681K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 680UH 10% 1812 680¦H 76mA - - Ferrite Core ¦10% Shielded 12 Ohm Max 40 @ 796kHz 2.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
ISC1812EB681K
INDUCTOR WW 680UH 10% 1812 680¦H 76mA - - Ferrite Core ¦10% Shielded 12 Ohm Max 40 @ 796kHz 2.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812EB681K
INDUCTOR WW 680UH 10% 1812 680¦H 76mA - - Ferrite Core ¦10% Shielded 12 Ohm Max 40 @ 796kHz 2.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 680UH 10% 1812 680¦H 76mA - - Ferrite Core ¦10% Shielded 12 Ohm Max 40 @ 796kHz 2.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812EB681K-ND ISC1812EB681K
Product Name Fixed Inductors INDUCTOR WW 680UH 10% 1812 680¦H 76mA - - Ferrite Core ¦10% Shielded 12 Ohm Max 40 @ 796kHz 2.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC06E110TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 119
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1857948 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details