Vishay Precision Group INDUCTOR WW 100UH 10% 1210 100¦H 80mA - - Powdered Iron Core ¦10% Shielded 12 Ohm Max 30 @ 796kHz 6MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SY101K

Description
INDUCTOR WW 100UH 10% 1210 100¦H 80mA - - Powdered Iron Core ¦10% Shielded 12 Ohm Max 30 @ 796kHz 6MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 100UH 10% 1210 100¦H 80mA - - Powdered Iron Core ¦10% Shielded 12 Ohm Max 30 @ 796kHz 6MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 100UH 10% 1210 100¦H 80mA - - Powdered Iron Core ¦10% Shielded 12 Ohm Max 30 @ 796kHz 6MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210SY101K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 100UH 10% 1210 100¦H 80mA - - Powdered Iron Core ¦10% Shielded 12 Ohm Max 30 @ 796kHz 6MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210SY101K
INDUCTOR WW 100UH 10% 1210 100¦H 80mA - - Powdered Iron Core ¦10% Shielded 12 Ohm Max 30 @ 796kHz 6MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SY101K
INDUCTOR WW 100UH 10% 1210 100¦H 80mA - - Powdered Iron Core ¦10% Shielded 12 Ohm Max 30 @ 796kHz 6MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 100UH 10% 1210 100¦H 80mA - - Powdered Iron Core ¦10% Shielded 12 Ohm Max 30 @ 796kHz 6MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1210SY101K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SY101K-ND
Fixed Inductors ISC1210SY101K-ND
100µH Shielded Wirewound Inductor 80mA 12Ohm Max 1210 (3225 Metric)

100µH Shielded Wirewound Inductor 80mA 12Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductor, Shielded, 100Uh, Smd, Full Reel; Inductance Vishay - 07J3736 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Uh, Smd, Full Reel; Inductance Vishay
07J3736
Inductor, Shielded, 100Uh, Smd, Full Reel; Inductance Vishay 07J3736
INDUCTOR, SHIELDED, 100UH, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):80mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1210 Series; Inductor Case / Package:1210 [3225 Metric] RoHS Compliant: No

INDUCTOR, SHIELDED, 100UH, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):80mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1210 Series; Inductor Case / Package:1210 [3225 Metric] RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ISC1210SY101K ISC1210SY101K-ND 07J3736
Product Name INDUCTOR WW 100UH 10% 1210 100¦H 80mA - - Powdered Iron Core ¦10% Shielded 12 Ohm Max 30 @ 796kHz 6MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors Inductor, Shielded, 100Uh, Smd, Full Reel; Inductance Vishay
Application General Purpose
Inductance Range 100 microH 100 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 80 milliamps 80 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-12N 0402DC-12NXJRW , 0402DC-12NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-J392SAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details