Manufacturer: Vishay Dale
Win Source Part Number: 1327453-ISC1812ER1R0
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Inductance: 1 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±10%
Material - Core: Iron Powder
Q @ Freq: 30 @ 7.96MHz
Frequency - Self Resonant: 140MHz
DC Resistance (DCR): 350mOhm Max
Supplier Device Package: 1812
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1812 (4532 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 447 mA
Inductance Frequency - Test: 7.96 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 541-1615-1,541-1615-
RoHS Status: ROHS3 Compliant
1µH Shielded Wirewound Inductor 447mA 350mOhm Max 1812 (4532 Metric)
INDUCTOR WW 1.0UH 10% 1812 1¦H 447mA - - Powdered Iron Core ¦10% Shielded 350 mOhm Max 30 @ 7.96MHz 140MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
1uH 10% Shielded SM Inductor 1812 447mA 350mR Product overview: ISC1812ER1R0K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 447mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 447mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1812ER1R0K can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 1327453-ISC1812ER1R0K | 541-1615-2-ND | ISC1812ER1R0K | 71-ISC1812ER1R0K |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | INDUCTOR WW 1.0UH 10% 1812 1¦H 447mA - - Powdered Iron Core ¦10% Shielded 350 mOhm Max | 1uH 447mA Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
| Technology | Standard; Wirewound | |||
| Core Material | Iron | Powdered Iron; Drum Core, Wirewound | Ferrite | |
| Application | RF Choke | General Purpose |