Vishay Intertechnology, Inc. INDUCTOR WW 100UH 5% 1812 100¦H 147mA - - Ferrite Core ¦5% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812BN101J

Description
INDUCTOR WW 100UH 5% 1812 100¦H 147mA - - Ferrite Core ¦5% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 100UH 5% 1812 100¦H 147mA - - Ferrite Core ¦5% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 100UH 5% 1812 100¦H 147mA - - Ferrite Core ¦5% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - ISC1812BN101J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 100UH 5% 1812 100¦H 147mA - - Ferrite Core ¦5% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
ISC1812BN101J
INDUCTOR WW 100UH 5% 1812 100¦H 147mA - - Ferrite Core ¦5% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812BN101J
INDUCTOR WW 100UH 5% 1812 100¦H 147mA - - Ferrite Core ¦5% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 100UH 5% 1812 100¦H 147mA - - Ferrite Core ¦5% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1812BN101J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812BN101J-ND
Fixed Inductors ISC1812BN101J-ND
100µH Shielded Wirewound Inductor 147mA 3.25Ohm Max 1812 (4532 Metric)

100µH Shielded Wirewound Inductor 147mA 3.25Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812BN101J ISC1812BN101J-ND
Product Name INDUCTOR WW 100UH 5% 1812 100¦H 147mA - - Ferrite Core ¦5% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 100 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 147 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
E - Core Common Mode Inductor - CME375-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 43600 to ? microH
DCR 0.4890 ohms
View Details
3 suppliers
Adjustable Inductors - 1956-JLC06E110TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 119
View Details