Vishay Intertechnology, Inc. INDUCTOR WW 18UH 10% 1812 18¦H 238mA - - Powdered Iron Core ¦10% Shielded 1.24 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ES180K

Description
INDUCTOR WW 18UH 10% 1812 18¦H 238mA - - Powdered Iron Core ¦10% Shielded 1.24 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 18UH 10% 1812 18¦H 238mA - - Powdered Iron Core ¦10% Shielded 1.24 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 18UH 10% 1812 18¦H 238mA - - Powdered Iron Core ¦10% Shielded 1.24 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ES180K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 18UH 10% 1812 18¦H 238mA - - Powdered Iron Core ¦10% Shielded 1.24 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ES180K
INDUCTOR WW 18UH 10% 1812 18¦H 238mA - - Powdered Iron Core ¦10% Shielded 1.24 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ES180K
INDUCTOR WW 18UH 10% 1812 18¦H 238mA - - Powdered Iron Core ¦10% Shielded 1.24 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 18UH 10% 1812 18¦H 238mA - - Powdered Iron Core ¦10% Shielded 1.24 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812ES180K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ES180K-ND
Fixed Inductors ISC1812ES180K-ND
18µH Shielded Wirewound Inductor 238mA 1.24Ohm Max 1812 (4532 Metric)

18µH Shielded Wirewound Inductor 238mA 1.24Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, Shielded, 18Uh, Smd; Inductance Vishay - 53K5419 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 18Uh, Smd; Inductance Vishay
53K5419
Inductor, Shielded, 18Uh, Smd; Inductance Vishay 53K5419
INDUCTOR, SHIELDED, 18UH, SMD; Inductance:18µH; RMS Current (Irms):238mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:-; DC Resistance Max:1.24ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 18UH, SMD; Inductance:18µH; RMS Current (Irms):238mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:-; DC Resistance Max:1.24ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ISC1812ES180K ISC1812ES180K-ND 53K5419
Product Name INDUCTOR WW 18UH 10% 1812 18¦H 238mA - - Powdered Iron Core ¦10% Shielded 1.24 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors Inductor, Shielded, 18Uh, Smd; Inductance Vishay
Application General Purpose
Inductance Range 18 microH 18 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 238 milliamps 238 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers
Fixed Inductors - 36401E1N0A-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details