Vishay Intertechnology, Inc. Fixed Inductors ISC1812EB390J

Description
39µH Shielded Wirewound Inductor 192mA 1.89Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
39µH Shielded Wirewound Inductor 192mA 1.89Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812EB390J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812EB390J-ND
Fixed Inductors ISC1812EB390J-ND
39µH Shielded Wirewound Inductor 192mA 1.89Ohm Max 1812 (4532 Metric)

39µH Shielded Wirewound Inductor 192mA 1.89Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 39UH 5% 1812 39¦H 192mA - - Ferrite Core ¦5% Shielded 1.89 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - ISC1812EB390J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 39UH 5% 1812 39¦H 192mA - - Ferrite Core ¦5% Shielded 1.89 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
ISC1812EB390J
INDUCTOR WW 39UH 5% 1812 39¦H 192mA - - Ferrite Core ¦5% Shielded 1.89 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812EB390J
INDUCTOR WW 39UH 5% 1812 39¦H 192mA - - Ferrite Core ¦5% Shielded 1.89 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 39UH 5% 1812 39¦H 192mA - - Ferrite Core ¦5% Shielded 1.89 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812EB390J-ND ISC1812EB390J
Product Name Fixed Inductors INDUCTOR WW 39UH 5% 1812 39¦H 192mA - - Ferrite Core ¦5% Shielded 1.89 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5718-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 2176638-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details