Vishay Intertechnology, Inc. INDUCTOR WW 150UH 5% 1812 150¦H 130mA - - Ferrite Core ¦5% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812EB151J

Description
INDUCTOR WW 150UH 5% 1812 150¦H 130mA - - Ferrite Core ¦5% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 150UH 5% 1812 150¦H 130mA - - Ferrite Core ¦5% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 150UH 5% 1812 150¦H 130mA - - Ferrite Core ¦5% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - ISC1812EB151J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 150UH 5% 1812 150¦H 130mA - - Ferrite Core ¦5% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
ISC1812EB151J
INDUCTOR WW 150UH 5% 1812 150¦H 130mA - - Ferrite Core ¦5% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812EB151J
INDUCTOR WW 150UH 5% 1812 150¦H 130mA - - Ferrite Core ¦5% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 150UH 5% 1812 150¦H 130mA - - Ferrite Core ¦5% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1812EB151J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812EB151J-ND
Fixed Inductors ISC1812EB151J-ND
150µH Shielded Wirewound Inductor 130mA 4.16Ohm Max 1812 (4532 Metric)

150µH Shielded Wirewound Inductor 130mA 4.16Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812EB151J ISC1812EB151J-ND
Product Name INDUCTOR WW 150UH 5% 1812 150¦H 130mA - - Ferrite Core ¦5% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 150 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 130 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-2R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details