Vishay Intertechnology, Inc. INDUCTOR WW 22NH 20% 1210 22nH 640mA - - Non-Magnetic Core ¦20% Shielded 150 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SY22NM

Description
INDUCTOR WW 22NH 20% 1210 22nH 640mA - - Non-Magnetic Core ¦20% Shielded 150 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 22NH 20% 1210 22nH 640mA - - Non-Magnetic Core ¦20% Shielded 150 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 22NH 20% 1210 22nH 640mA - - Non-Magnetic Core ¦20% Shielded 150 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210SY22NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 22NH 20% 1210 22nH 640mA - - Non-Magnetic Core ¦20% Shielded 150 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210SY22NM
INDUCTOR WW 22NH 20% 1210 22nH 640mA - - Non-Magnetic Core ¦20% Shielded 150 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SY22NM
INDUCTOR WW 22NH 20% 1210 22nH 640mA - - Non-Magnetic Core ¦20% Shielded 150 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 22NH 20% 1210 22nH 640mA - - Non-Magnetic Core ¦20% Shielded 150 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1210SY22NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SY22NM-ND
Fixed Inductors ISC1210SY22NM-ND
22nH Shielded Wirewound Inductor 640mA 150mOhm Max 1210 (3225 Metric)

22nH Shielded Wirewound Inductor 640mA 150mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210SY22NM ISC1210SY22NM-ND
Product Name INDUCTOR WW 22NH 20% 1210 22nH 640mA - - Non-Magnetic Core ¦20% Shielded 150 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.0220 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.1500 ohms 0.1500 ohms
Rated DC Current 640 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2432-023 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3600 to 150 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2334JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details