Vishay Intertechnology, Inc. Fixed Inductors ISC1812BN270K

Description
27µH Shielded Wirewound Inductor 212mA 1.56Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
27µH Shielded Wirewound Inductor 212mA 1.56Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812BN270K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812BN270K-ND
Fixed Inductors ISC1812BN270K-ND
27µH Shielded Wirewound Inductor 212mA 1.56Ohm Max 1812 (4532 Metric)

27µH Shielded Wirewound Inductor 212mA 1.56Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 27UH 10% 1812 27¦H 212mA - - Ferrite Core ¦10% Shielded 1.56 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - ISC1812BN270K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 27UH 10% 1812 27¦H 212mA - - Ferrite Core ¦10% Shielded 1.56 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
ISC1812BN270K
INDUCTOR WW 27UH 10% 1812 27¦H 212mA - - Ferrite Core ¦10% Shielded 1.56 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812BN270K
INDUCTOR WW 27UH 10% 1812 27¦H 212mA - - Ferrite Core ¦10% Shielded 1.56 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 27UH 10% 1812 27¦H 212mA - - Ferrite Core ¦10% Shielded 1.56 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812BN270K-ND ISC1812BN270K
Product Name Fixed Inductors INDUCTOR WW 27UH 10% 1812 27¦H 212mA - - Ferrite Core ¦10% Shielded 1.56 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 17800 to ? microH
DCR 0.1960 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J183JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details