Vishay Intertechnology, Inc. INDUCTOR WW 470NH 5% 1812 470nH 306mA - - Non-Magnetic Core ¦5% Shielded 750 mOhm Max 30 @ 25.2MHz 205MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk ISC1812EBR47J

Description
INDUCTOR WW 470NH 5% 1812 470nH 306mA - - Non-Magnetic Core ¦5% Shielded 750 mOhm Max 30 @ 25.2MHz 205MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 470NH 5% 1812 470nH 306mA - - Non-Magnetic Core ¦5% Shielded 750 mOhm Max 30 @ 25.2MHz 205MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 470NH 5% 1812 470nH 306mA - - Non-Magnetic Core ¦5% Shielded 750 mOhm Max 30 @ 25.2MHz 205MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk - ISC1812EBR47J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 470NH 5% 1812 470nH 306mA - - Non-Magnetic Core ¦5% Shielded 750 mOhm Max 30 @ 25.2MHz 205MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
ISC1812EBR47J
INDUCTOR WW 470NH 5% 1812 470nH 306mA - - Non-Magnetic Core ¦5% Shielded 750 mOhm Max 30 @ 25.2MHz 205MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk ISC1812EBR47J
INDUCTOR WW 470NH 5% 1812 470nH 306mA - - Non-Magnetic Core ¦5% Shielded 750 mOhm Max 30 @ 25.2MHz 205MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 470NH 5% 1812 470nH 306mA - - Non-Magnetic Core ¦5% Shielded 750 mOhm Max 30 @ 25.2MHz 205MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1812EBR47J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812EBR47J-ND
Fixed Inductors ISC1812EBR47J-ND
470nH Shielded Wirewound Inductor 342mA 600mOhm Max 1812 (4532 Metric)

470nH Shielded Wirewound Inductor 342mA 600mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812EBR47J ISC1812EBR47J-ND
Product Name INDUCTOR WW 470NH 5% 1812 470nH 306mA - - Non-Magnetic Core ¦5% Shielded 750 mOhm Max 30 @ 25.2MHz 205MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 0.4700 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.7500 ohms 0.6000 ohms
Rated DC Current 306 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-R12 0402CS-R12XJRW , 0402CS-R12XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details