Vishay Intertechnology, Inc. Fixed Inductors ISC1812BN390K

Description
39µH Shielded Wirewound Inductor 192mA 1.89Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
39µH Shielded Wirewound Inductor 192mA 1.89Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812BN390K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812BN390K-ND
Fixed Inductors ISC1812BN390K-ND
39µH Shielded Wirewound Inductor 192mA 1.89Ohm Max 1812 (4532 Metric)

39µH Shielded Wirewound Inductor 192mA 1.89Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 39UH 10% 1812 39¦H 192mA - - Ferrite Core ¦10% Shielded 1.89 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - ISC1812BN390K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 39UH 10% 1812 39¦H 192mA - - Ferrite Core ¦10% Shielded 1.89 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
ISC1812BN390K
INDUCTOR WW 39UH 10% 1812 39¦H 192mA - - Ferrite Core ¦10% Shielded 1.89 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812BN390K
INDUCTOR WW 39UH 10% 1812 39¦H 192mA - - Ferrite Core ¦10% Shielded 1.89 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 39UH 10% 1812 39¦H 192mA - - Ferrite Core ¦10% Shielded 1.89 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812BN390K-ND ISC1812BN390K
Product Name Fixed Inductors INDUCTOR WW 39UH 10% 1812 39¦H 192mA - - Ferrite Core ¦10% Shielded 1.89 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-1N7 026011C-1N7XJRW , 026011C-1N7XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0402-2564JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details