Vishay Intertechnology, Inc. Fixed Inductors ISC1210ERR22K

Description
220nH Shielded Wirewound Inductor 565mA 300mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
220nH Shielded Wirewound Inductor 565mA 300mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210ERR22K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210ERR22K-ND
Fixed Inductors ISC1210ERR22K-ND
220nH Shielded Wirewound Inductor 565mA 300mOhm Max 1210 (3225 Metric)

220nH Shielded Wirewound Inductor 565mA 300mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 220NH 10% 1210 220nH 565mA - - Powdered Iron Core ¦10% Shielded 300 mOhm Max 40 @ 25.2MHz 330MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210ERR22K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 220NH 10% 1210 220nH 565mA - - Powdered Iron Core ¦10% Shielded 300 mOhm Max 40 @ 25.2MHz 330MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210ERR22K
INDUCTOR WW 220NH 10% 1210 220nH 565mA - - Powdered Iron Core ¦10% Shielded 300 mOhm Max 40 @ 25.2MHz 330MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ERR22K
INDUCTOR WW 220NH 10% 1210 220nH 565mA - - Powdered Iron Core ¦10% Shielded 300 mOhm Max 40 @ 25.2MHz 330MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 220NH 10% 1210 220nH 565mA - - Powdered Iron Core ¦10% Shielded 300 mOhm Max 40 @ 25.2MHz 330MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210ERR22K-ND ISC1210ERR22K
Product Name Fixed Inductors INDUCTOR WW 220NH 10% 1210 220nH 565mA - - Powdered Iron Core ¦10% Shielded 300 mOhm Max 40 @ 25.2MHz 330MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176637-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
Surface Mount Inductors - 2567667 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0015 microH
DCR 0.0800 ohms
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N3 0201DS-2N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details