Vishay Intertechnology, Inc. Fixed Inductors ISC1210ER56NM

Description
56nH Shielded Wirewound Inductor 485mA 280mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
56nH Shielded Wirewound Inductor 485mA 280mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210ER56NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210ER56NM-ND
Fixed Inductors ISC1210ER56NM-ND
56nH Shielded Wirewound Inductor 485mA 280mOhm Max 1210 (3225 Metric)

56nH Shielded Wirewound Inductor 485mA 280mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 56NH 20% 1210 56nH 485mA - - Non-Magnetic Core ¦20% Shielded 280 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210ER56NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 56NH 20% 1210 56nH 485mA - - Non-Magnetic Core ¦20% Shielded 280 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210ER56NM
INDUCTOR WW 56NH 20% 1210 56nH 485mA - - Non-Magnetic Core ¦20% Shielded 280 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ER56NM
INDUCTOR WW 56NH 20% 1210 56nH 485mA - - Non-Magnetic Core ¦20% Shielded 280 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 56NH 20% 1210 56nH 485mA - - Non-Magnetic Core ¦20% Shielded 280 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210ER56NM-ND ISC1210ER56NM
Product Name Fixed Inductors INDUCTOR WW 56NH 20% 1210 56nH 485mA - - Non-Magnetic Core ¦20% Shielded 280 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD152PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 3615A4R7K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Core Material Iron; Drum Core, Wirewound
View Details
2 suppliers
Specs
Application RF Choke
View Details