Vishay Intertechnology, Inc. Fixed Inductors ISC1210ERR18M

Description
180nH Shielded Wirewound Inductor 580mA 240mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
180nH Shielded Wirewound Inductor 580mA 240mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210ERR18M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210ERR18M-ND
Fixed Inductors ISC1210ERR18M-ND
180nH Shielded Wirewound Inductor 580mA 240mOhm Max 1210 (3225 Metric)

180nH Shielded Wirewound Inductor 580mA 240mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 180NH 20% 1210 180nH 580mA - - Powdered Iron Core ¦20% Shielded 240 mOhm Max 40 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210ERR18M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 180NH 20% 1210 180nH 580mA - - Powdered Iron Core ¦20% Shielded 240 mOhm Max 40 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210ERR18M
INDUCTOR WW 180NH 20% 1210 180nH 580mA - - Powdered Iron Core ¦20% Shielded 240 mOhm Max 40 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ERR18M
INDUCTOR WW 180NH 20% 1210 180nH 580mA - - Powdered Iron Core ¦20% Shielded 240 mOhm Max 40 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 180NH 20% 1210 180nH 580mA - - Powdered Iron Core ¦20% Shielded 240 mOhm Max 40 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Power Inductor, 180Nh, 580Ma, 20% 400Mhz; Body Material Vishay - 53K5305 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 180Nh, 580Ma, 20% 400Mhz; Body Material Vishay
53K5305
Power Inductor, 180Nh, 580Ma, 20% 400Mhz; Body Material Vishay 53K5305
POWER INDUCTOR, 180NH, 580MA, 20% 400MHZ; Body Material:Powdered Iron; Core Material:Iron; Current Rating:580mA; DC Current Rating:580mA; DC Resistance Max:0.24ohm; Inductance:180nH; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 180NH, 580MA, 20% 400MHZ; Body Material:Powdered Iron; Core Material:Iron; Current Rating:580mA; DC Current Rating:580mA; DC Resistance Max:0.24ohm; Inductance:180nH; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210ERR18M-ND ISC1210ERR18M 53K5305
Product Name Fixed Inductors INDUCTOR WW 180NH 20% 1210 180nH 580mA - - Powdered Iron Core ¦20% Shielded 240 mOhm Max 40 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Power Inductor, 180Nh, 580Ma, 20% 400Mhz; Body Material Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
High Frequency & RF Inductors - 3-2176075-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0037 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details