Vishay Intertechnology, Inc. Fixed Inductors ISC1210ERR10J

Description
100nH Shielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
100nH Shielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210ERR10J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210ERR10J-ND
Fixed Inductors ISC1210ERR10J-ND
100nH Shielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)

100nH Shielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 100NH 5% 1210 100nH 450mA - - Non-Magnetic Core ¦5% Shielded 500 mOhm Max 36 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210ERR10J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 100NH 5% 1210 100nH 450mA - - Non-Magnetic Core ¦5% Shielded 500 mOhm Max 36 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210ERR10J
INDUCTOR WW 100NH 5% 1210 100nH 450mA - - Non-Magnetic Core ¦5% Shielded 500 mOhm Max 36 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ERR10J
INDUCTOR WW 100NH 5% 1210 100nH 450mA - - Non-Magnetic Core ¦5% Shielded 500 mOhm Max 36 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 100NH 5% 1210 100nH 450mA - - Non-Magnetic Core ¦5% Shielded 500 mOhm Max 36 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210ERR10J-ND ISC1210ERR10J
Product Name Fixed Inductors INDUCTOR WW 100NH 5% 1210 100nH 450mA - - Non-Magnetic Core ¦5% Shielded 500 mOhm Max 36 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers
High Frequency & RF Inductors - 2-2176075-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0020 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Application RF Choke
View Details