Vishay Intertechnology, Inc. Fixed Inductors ISC1812EB150K

Description
15µH Shielded Wirewound Inductor 252mA 1.1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 252mA 1.1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812EB150K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812EB150K-ND
Fixed Inductors ISC1812EB150K-ND
15µH Shielded Wirewound Inductor 252mA 1.1Ohm Max 1812 (4532 Metric)

15µH Shielded Wirewound Inductor 252mA 1.1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 15UH 10% 1812 15¦H 252mA - - Powdered Iron Core ¦10% Shielded 1.1 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - ISC1812EB150K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 15UH 10% 1812 15¦H 252mA - - Powdered Iron Core ¦10% Shielded 1.1 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
ISC1812EB150K
INDUCTOR WW 15UH 10% 1812 15¦H 252mA - - Powdered Iron Core ¦10% Shielded 1.1 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk ISC1812EB150K
INDUCTOR WW 15UH 10% 1812 15¦H 252mA - - Powdered Iron Core ¦10% Shielded 1.1 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 15UH 10% 1812 15¦H 252mA - - Powdered Iron Core ¦10% Shielded 1.1 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812EB150K-ND ISC1812EB150K
Product Name Fixed Inductors INDUCTOR WW 15UH 10% 1812 15¦H 252mA - - Powdered Iron Core ¦10% Shielded 1.1 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details
Fixed Inductors - A102547TR-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Specs
Application RF Choke
View Details