Vishay Intertechnology, Inc. Fixed Inductors ISC1210SYR82K

Description
820nH Shielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
820nH Shielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210SYR82K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SYR82K-ND
Fixed Inductors ISC1210SYR82K-ND
820nH Shielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)

820nH Shielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 820NH 10% 1210 820nH 450mA - - Powdered Iron Core ¦10% Shielded 500 mOhm Max 40 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210SYR82K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 820NH 10% 1210 820nH 450mA - - Powdered Iron Core ¦10% Shielded 500 mOhm Max 40 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210SYR82K
INDUCTOR WW 820NH 10% 1210 820nH 450mA - - Powdered Iron Core ¦10% Shielded 500 mOhm Max 40 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SYR82K
INDUCTOR WW 820NH 10% 1210 820nH 450mA - - Powdered Iron Core ¦10% Shielded 500 mOhm Max 40 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 820NH 10% 1210 820nH 450mA - - Powdered Iron Core ¦10% Shielded 500 mOhm Max 40 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210SYR82K-ND ISC1210SYR82K
Product Name Fixed Inductors INDUCTOR WW 820NH 10% 1210 820nH 450mA - - Powdered Iron Core ¦10% Shielded 500 mOhm Max 40 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1712-36274532262R7MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details