Vishay Intertechnology, Inc. INDUCTOR WW 39NH 10% 1210 39nH 530mA - - Non-Magnetic Core ¦10% Shielded 240 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SY39NK

Description
INDUCTOR WW 39NH 10% 1210 39nH 530mA - - Non-Magnetic Core ¦10% Shielded 240 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 39NH 10% 1210 39nH 530mA - - Non-Magnetic Core ¦10% Shielded 240 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 39NH 10% 1210 39nH 530mA - - Non-Magnetic Core ¦10% Shielded 240 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210SY39NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 39NH 10% 1210 39nH 530mA - - Non-Magnetic Core ¦10% Shielded 240 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210SY39NK
INDUCTOR WW 39NH 10% 1210 39nH 530mA - - Non-Magnetic Core ¦10% Shielded 240 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SY39NK
INDUCTOR WW 39NH 10% 1210 39nH 530mA - - Non-Magnetic Core ¦10% Shielded 240 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 39NH 10% 1210 39nH 530mA - - Non-Magnetic Core ¦10% Shielded 240 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1210SY39NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SY39NK-ND
Fixed Inductors ISC1210SY39NK-ND
39nH Shielded Wirewound Inductor 530mA 240mOhm Max 1210 (3225 Metric)

39nH Shielded Wirewound Inductor 530mA 240mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210SY39NK ISC1210SY39NK-ND
Product Name INDUCTOR WW 39NH 10% 1210 39nH 530mA - - Non-Magnetic Core ¦10% Shielded 240 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.0390 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.2400 ohms 0.2400 ohms
Rated DC Current 530 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3000uH 40A 0.006Ohm Inductor and Choke - 839-DKIP-0233-4003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226120KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details