Vishay Intertechnology, Inc. INDUCTOR WW 560UH 10% 1812 560¦H 82mA - - Ferrite Core ¦10% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812EB561K

Description
INDUCTOR WW 560UH 10% 1812 560¦H 82mA - - Ferrite Core ¦10% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 560UH 10% 1812 560¦H 82mA - - Ferrite Core ¦10% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 560UH 10% 1812 560¦H 82mA - - Ferrite Core ¦10% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - ISC1812EB561K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 560UH 10% 1812 560¦H 82mA - - Ferrite Core ¦10% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
ISC1812EB561K
INDUCTOR WW 560UH 10% 1812 560¦H 82mA - - Ferrite Core ¦10% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812EB561K
INDUCTOR WW 560UH 10% 1812 560¦H 82mA - - Ferrite Core ¦10% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 560UH 10% 1812 560¦H 82mA - - Ferrite Core ¦10% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1812EB561K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812EB561K-ND
Fixed Inductors ISC1812EB561K-ND
560µH Shielded Wirewound Inductor 82mA 10.5Ohm Max 1812 (4532 Metric)

560µH Shielded Wirewound Inductor 82mA 10.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812EB561K ISC1812EB561K-ND
Product Name INDUCTOR WW 560UH 10% 1812 560¦H 82mA - - Ferrite Core ¦10% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 560 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 82 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - CMT-8108-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0805-J334JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details