INDUCTOR WW 1.8UH 10% 1812 1.8¦H 403mA - - Powdered Iron Core ¦10% Shielded 430 mOhm Max 30 @ 7.96MHz 90MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
1.8µH Shielded Wirewound Inductor 403mA 430mOhm Max 1812 (4532 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | ISC1812EB1R8K | ISC1812EB1R8K-ND |
| Product Name | INDUCTOR WW 1.8UH 10% 1812 1.8¦H 403mA - - Powdered Iron Core ¦10% Shielded 430 mOhm Max 30 @ 7.96MHz 90MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 1.8 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |
| DCR | 0.4300 ohms | 0.4300 ohms |
| Rated DC Current | 403 milliamps |