Vishay Intertechnology, Inc. INDUCTOR WW 120UH 5% 1812 120¦H 139mA - - Ferrite Core ¦5% Shielded 3.64 Ohm Max 50 @ 796kHz 6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812BN121J

Description
INDUCTOR WW 120UH 5% 1812 120¦H 139mA - - Ferrite Core ¦5% Shielded 3.64 Ohm Max 50 @ 796kHz 6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 120UH 5% 1812 120¦H 139mA - - Ferrite Core ¦5% Shielded 3.64 Ohm Max 50 @ 796kHz 6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 120UH 5% 1812 120¦H 139mA - - Ferrite Core ¦5% Shielded 3.64 Ohm Max 50 @ 796kHz 6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - ISC1812BN121J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 120UH 5% 1812 120¦H 139mA - - Ferrite Core ¦5% Shielded 3.64 Ohm Max 50 @ 796kHz 6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
ISC1812BN121J
INDUCTOR WW 120UH 5% 1812 120¦H 139mA - - Ferrite Core ¦5% Shielded 3.64 Ohm Max 50 @ 796kHz 6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812BN121J
INDUCTOR WW 120UH 5% 1812 120¦H 139mA - - Ferrite Core ¦5% Shielded 3.64 Ohm Max 50 @ 796kHz 6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 120UH 5% 1812 120¦H 139mA - - Ferrite Core ¦5% Shielded 3.64 Ohm Max 50 @ 796kHz 6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1812BN121J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812BN121J-ND
Fixed Inductors ISC1812BN121J-ND
120µH Shielded Wirewound Inductor 139mA 3.64Ohm Max 1812 (4532 Metric)

120µH Shielded Wirewound Inductor 139mA 3.64Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812BN121J ISC1812BN121J-ND
Product Name INDUCTOR WW 120UH 5% 1812 120¦H 139mA - - Ferrite Core ¦5% Shielded 3.64 Ohm Max 50 @ 796kHz 6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 120 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 139 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 1 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J183JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details