Vishay Intertechnology, Inc. Fixed Inductors ISC1812BN681K

Description
680µH Shielded Wirewound Inductor 76mA 12Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
680µH Shielded Wirewound Inductor 76mA 12Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812BN681K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812BN681K-ND
Fixed Inductors ISC1812BN681K-ND
680µH Shielded Wirewound Inductor 76mA 12Ohm Max 1812 (4532 Metric)

680µH Shielded Wirewound Inductor 76mA 12Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 680UH 10% 1812 680¦H 76mA - - Ferrite Core ¦10% Shielded 12 Ohm Max 40 @ 796kHz 2.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - ISC1812BN681K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 680UH 10% 1812 680¦H 76mA - - Ferrite Core ¦10% Shielded 12 Ohm Max 40 @ 796kHz 2.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
ISC1812BN681K
INDUCTOR WW 680UH 10% 1812 680¦H 76mA - - Ferrite Core ¦10% Shielded 12 Ohm Max 40 @ 796kHz 2.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812BN681K
INDUCTOR WW 680UH 10% 1812 680¦H 76mA - - Ferrite Core ¦10% Shielded 12 Ohm Max 40 @ 796kHz 2.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 680UH 10% 1812 680¦H 76mA - - Ferrite Core ¦10% Shielded 12 Ohm Max 40 @ 796kHz 2.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812BN681K-ND ISC1812BN681K
Product Name Fixed Inductors INDUCTOR WW 680UH 10% 1812 680¦H 76mA - - Ferrite Core ¦10% Shielded 12 Ohm Max 40 @ 796kHz 2.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-40N 0402CS-40NXJRW , 0402CS-40NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2823JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers